- Brand : Zomo
- Product name : Flightcase Set 200
- Product code : 30101572
- Category : DJ Equipment Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 9481
- Info modified on : 13 Jun 2019 09:52:53
-
Long product name Zomo Flightcase Set 200
:
Set 200 Flightcase for 2x CDJ-200 + 1x DJM-600/700/800
-
Short summary description Zomo Flightcase Set 200
:
Zomo Flightcase Set 200, Black, 914 mm, 512 mm, 189 mm
-
Long summary description Zomo Flightcase Set 200
:
Zomo Flightcase Set 200. Product colour: Black. Width: 914 mm, Depth: 512 mm, Height: 189 mm