- Brand : Zomo
- Product name : PC-200/2
- Product code : 30101686
- Category : DJ Equipment Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 6738
- Info modified on : 13 Jun 2019 10:01:53
-
Long product name Zomo PC-200/2
:
Flightcase CD Player Case PC-200/2
-
Short summary description Zomo PC-200/2
:
Zomo PC-200/2, Black, 507 mm, 337 mm, 179 mm
-
Long summary description Zomo PC-200/2
:
Zomo PC-200/2. Product colour: Black. Width: 507 mm, Depth: 337 mm, Height: 179 mm