- Brand : Zomo
- Product name : DP-4000 USB
- Product code : 30101713
- Category : Audio Turntables
- Data-sheet quality : created/standardized by Icecat
- Product views : 14834
- Info modified on : 04 Apr 2019 13:06:08
-
Short summary description Zomo DP-4000 USB Black
:
Zomo DP-4000 USB, Black, USB, 50 dB, 115 - 230 V, 50/60 Hz, 10.7 kg
-
Long summary description Zomo DP-4000 USB Black
:
Zomo DP-4000 USB. Product colour: Black, Interface: USB, Signal-to-Noise Ratio (SNR): 50 dB. AC adapter input voltage: 115 - 230 V, AC adapter frequency: 50/60 Hz. Weight: 10.7 kg, Product dimensions (WxHxD): 450 x 352 x 157 mm