Belinea 19" TFT 1970 G1 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey

  • Brand : Belinea
  • Product name : 19" TFT 1970 G1
  • Product code : 111941
  • Category : Computer Monitors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 19029
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Belinea 19" TFT 1970 G1 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey :

    19" TFT 1970 G1 1280 x 1024, TN + Film, 5 ms, 160° / 160°, 1100:1, TCO03, ISO 13406-2

  • Short summary description Belinea 19" TFT 1970 G1 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey :

    Belinea 19" TFT 1970 G1, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, Grey

  • Long summary description Belinea 19" TFT 1970 G1 computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey :

    Belinea 19" TFT 1970 G1. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Grey