- Brand : Alco
- Product name : 9072
- Product code : U907200
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 26202
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Alco 9072 table lamp Chrome
:
9072
-
Short summary description Alco 9072 table lamp Chrome
:
Alco 9072, Chrome, Metal, Office, 6500 K, Cool white, 3 W
-
Long summary description Alco 9072 table lamp Chrome
:
Alco 9072. Product colour: Chrome, Material: Metal, Suitable location: Office. Colour temperature: 6500 K, Light colour: Cool white, Replacement bulb power (max): 3 W. Height: 390 mm, Width: 145 mm