- Brand : Tragant
- Product name : BT-359
- Product code : 60304
- Category : GPS Receiver Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 11547
- Info modified on : 04 Apr 2019 07:45:28
-
Short summary description Tragant BT-359 GPS receiver module 20 channels Grey
:
Tragant BT-359, 20 channels, 42 s, 38 s, 82 mm, 41 mm, 13.4 mm
-
Long summary description Tragant BT-359 GPS receiver module 20 channels Grey
:
Tragant BT-359. Channels quantity: 20 channels, Acquisition times - cold: 42 s, Acquisition times - warm: 38 s. Width: 82 mm, Depth: 41 mm, Height: 13.4 mm. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh