- Brand : SCOTT
- Product name : RX 18 W
- Product code : RX 18 W
- GTIN (EAN/UPC) : 3250110010964
- Category : Radios
- Data-sheet quality : created/standardized by Icecat
- Product views : 19583
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SCOTT RX 18 W radio Portable Analog Brown, Silver
:
RX 18 W Isawa AM/FM
-
Short summary description SCOTT RX 18 W radio Portable Analog Brown, Silver
:
SCOTT RX 18 W, Portable, Analog, 10 W, Brown, Silver, Rotary, 260 x 185 x 165 mm
-
Long summary description SCOTT RX 18 W radio Portable Analog Brown, Silver
:
SCOTT RX 18 W. Radio type: Portable, Tuner type: Analog. RMS rated power: 10 W. Product colour: Brown, Silver, Volume control: Rotary. Dimensions (WxDxH): 260 x 185 x 165 mm, Power requirements: AC 230 V - 50 Hz, Antenna: FM