- Brand : SCOTT
- Product name : RX 19 BK
- Product code : RX 19 BK
- GTIN (EAN/UPC) : 3250110017413
- Category : Radios
- Data-sheet quality : created/standardized by Icecat
- Product views : 9306
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SCOTT RX 19 BK radio Portable Analog Black, Silver
:
RX 19 BK Hevo AM/FM, MP3, USB/SD
-
Short summary description SCOTT RX 19 BK radio Portable Analog Black, Silver
:
SCOTT RX 19 BK, Portable, Analog, MP3, Black, Silver, 2.08 kg, 265 x 185 x 170 mm
-
Long summary description SCOTT RX 19 BK radio Portable Analog Black, Silver
:
SCOTT RX 19 BK. Radio type: Portable, Tuner type: Analog. Audio formats supported: MP3. Product colour: Black, Silver. Weight: 2.08 kg. Dimensions (WxDxH): 265 x 185 x 170 mm, Power requirements: AC 230 V - 50 Hz, Antenna: FM