- Brand : SCOTT
- Product name : CX 40 ML
- Product code : CX 40 ML
- GTIN (EAN/UPC) : 5452003500226
- Category : Radios
- Data-sheet quality : created/standardized by Icecat
- Product views : 5265
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SCOTT CX 40 ML radio Clock
:
CX 40 ML FM
-
Short summary description SCOTT CX 40 ML radio Clock
:
SCOTT CX 40 ML, Clock, FM, 1.42 kg, 238 x 220 x 265 mm
-
Long summary description SCOTT CX 40 ML radio Clock
:
SCOTT CX 40 ML. Radio type: Clock, Supported radio bands: FM. Weight: 1.42 kg. Dimensions (WxDxH): 238 x 220 x 265 mm