- Brand : SCOTT
- Product name : DPX 768 MANGA
- Product code : DPX 768 MANGA
- GTIN (EAN/UPC) : 3250110017772
- Category : Portable DVD/Blu-Ray Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 9568
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name SCOTT DPX 768 MANGA portable DVD/Blu-Ray player 17.8 cm (7") Multicolour
:
DPX 768 MANGA, 7" LCD TFT, CD/DVD, card slot SD/MMC/MS
-
Short summary description SCOTT DPX 768 MANGA portable DVD/Blu-Ray player 17.8 cm (7") Multicolour
:
SCOTT DPX 768 MANGA, Multicolour, 17.8 cm (7"), LCD, 16:9, 3.5 mm, MP3
-
Long summary description SCOTT DPX 768 MANGA portable DVD/Blu-Ray player 17.8 cm (7") Multicolour
:
SCOTT DPX 768 MANGA. Product colour: Multicolour. Display diagonal: 17.8 cm (7"), Display: LCD, Aspect ratio: 16:9. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, Image formats supported: JPG. Compatible memory cards: Memory Stick (MS), MMC, SD