SCOTT i-CX 6 Pearl 2.0 channels 8 W Black

  • Brand : SCOTT
  • Product name : i-CX 6 Pearl
  • Product code : I-CX 6
  • GTIN (EAN/UPC) : 3250110016010
  • Category : Docking Speakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6264
  • Info modified on : 21 Oct 2022 10:32:10
  • Warranty: :
  • Long product name SCOTT i-CX 6 Pearl 2.0 channels 8 W Black :

    i-CX 6 Pearl, Plays and charges iPod, AM/FM stereo

  • Short summary description SCOTT i-CX 6 Pearl 2.0 channels 8 W Black :

    SCOTT i-CX 6 Pearl, 2.0 channels, 8 W, 3.5 mm, Black, 1.64 kg, iPhone, iPod

  • Long summary description SCOTT i-CX 6 Pearl 2.0 channels 8 W Black :

    SCOTT i-CX 6 Pearl. Audio output channels: 2.0 channels, RMS rated power: 8 W. Headphone connectivity: 3.5 mm. Product colour: Black. Weight: 1.64 kg. Compatible products: iPhone, iPod, Speaker power: 4 W, Dimensions (WxDxH): 320 x 182 x 175 mm

Reviews
Updated:
2016-11-15 02:31:41
Average rating:40
Uk has collected 1 expert review for SCOTT i-CX 6 Pearl 2.0 channels 8 W Black and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.