- Brand : Fastprint
- Product name : 120283
- Product code : 120283
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 5744
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Fastprint 120283 printing paper A4 (210x297 mm)
:
Fastprint 120283, Copying, A4 (210x297 mm), 120 g/m²
-
Long summary description Fastprint 120283 printing paper A4 (210x297 mm)
:
Fastprint 120283. Recommended usage: Copying, Paper size: A4 (210x297 mm), Media weight: 120 g/m²