Qmotion DVB-S 200i Media Center Intel® Core™2 Duo 1 GB DDR2-SDRAM 300 GB Windows Vista Home Premium Desktop PC

  • Brand : Qmotion
  • Product name : DVB-S 200i Media Center
  • Product code : 20672
  • Category : PCs/Workstations
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12195
  • Info modified on : 19 Mar 2021 15:59:38
  • Short summary description Qmotion DVB-S 200i Media Center Intel® Core™2 Duo 1 GB DDR2-SDRAM 300 GB Windows Vista Home Premium Desktop PC :

    Qmotion DVB-S 200i Media Center, 1.66 GHz, Intel® Core™2 Duo, 1 GB, 300 GB, DVD±RW, Windows Vista Home Premium

  • Long summary description Qmotion DVB-S 200i Media Center Intel® Core™2 Duo 1 GB DDR2-SDRAM 300 GB Windows Vista Home Premium Desktop PC :

    Qmotion DVB-S 200i Media Center. Processor frequency: 1.66 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 300 GB, Optical drive type: DVD±RW. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC