Lian Li PC-V2120X computer case Full Tower Black

  • Brand : Lian Li
  • Product name : PC-V2120X
  • Product code : PC-V2120X
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 15339
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Lian Li PC-V2120X computer case Full Tower Black :

    PC-V2120X - Full Tower, EATX/ATX/M-ATX/HPTX, Aluminum, USB 3.0, e-SATA, 14400g, All Black

  • Short summary description Lian Li PC-V2120X computer case Full Tower Black :

    Lian Li PC-V2120X, Full Tower, PC, Black, ATX, EATX, Aluminium, 3x 140 mm

  • Long summary description Lian Li PC-V2120X computer case Full Tower Black :

    Lian Li PC-V2120X. Form factor: Full Tower, Type: PC, Product colour: Black. Front fans installed: 3x 140 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Width: 235 mm, Depth: 630 mm, Height: 635 mm. Ventilation fan(s): 3x 140mm, 2x 120mm, Internal drive bays: 10x 3.5, External drive bays: 5x 5.25"

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2011-08-01 22:16:58
Average rating:89
Uk has collected 16 expert reviews for Lian Li PC-V2120X computer case Full Tower Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
ocaholic.ch.english
Updated:
2011-08-01 22:16:58
Average rating:0
Lian Li is well known for their high qualitiy aluminium comptuer cases but despite this the PC-V2120 is something special. It almost doesn't matter to which other case you compare this one to the PC-V2120 has almost no competition. Therefore we're real...
  • If you sould be looking for a case that offers a lot of space to put you hardware in then the PC-V2120 definitely is the right choice for you. But you should be aware that so much hardware comes at a price and this price will prevent most of the inter...
3dGameMan.com
Updated:
2011-08-01 22:16:57
Average rating:0
Video Review: The Lian Li PC-V2120 Case puts most other cases to shame. It's all aluminum, has a removable motherboard tray, lots of drive bays, plenty of fans and more can be added, tool-less design, acrostic dampening material, four USB 3.0 ports a...
techpowerup.com
Updated:
2011-08-01 22:16:57
Average rating:96
Caseking is one of the few companies out there, which will not just sell anything. They only offer hardware that performs well and is of high quality. The shop carries quite a few exclusive parts and devices from all around the world and it is also the...
  • Excellent quality all around, HPTX compatibility, Up to 15 hard drives will fit, Slideout mainboard tray, Efficient use of available space, 4x USB 3.0 connectivity, Separate 2.5 inch bays, Can fit two separate radiators (360 mm and 240 mm), Five silent fans included, Simple but effective fan controller, Sound dampening material on front and sides, Top fan openings are closed completely, Rubber mo...
  • Expensive you better need the space or HPTX compatibility, GPU support beam may conflict with CPU cooler, No SATA hotswap, One fan needs to be removed to fit HPTX boards, No second USB cable adapter, No 3.5 inch adapter for external drive bay, No screwless system for expansion cards, Basically no cable management possibility, Basic packaging this case deserves better...
  • Lian Li has gone all out, aiming to make the ultimate PC chassis. While this has been the aim with some of their previous cases before, they have always managed to impress. With a changing landscape and a new high-end board format a new case needed to...
Bit-Tech.net
Updated:
2011-08-01 22:16:58
Average rating:60
When EVGA released the super-sized last year, few case manufacturers took up the challenge of making a chassis capable of housing its massive dimensions. Lian Li didn’t shirk from the task, though, and the result is the PC-V2120; an enormous cave...
  • Due to the very limited market for super-sized motherboards such as the EVGA Classified SR-2, it’s a credit to Lian Li that the PC V2120 has even been made. However, while the idea behind creating a case of this size is admirable, the execution lacks a...
pcper.com
Updated:
2011-08-01 22:16:58
Average rating:0
Lian Li brings out heavy artillery with PC-V2120 Courtesy of Lian Li Lian Li is a legend in the PC enclosure industry because of their creative designs, quality construction, and overall uniqueness. There are slim pickings right now for users lookin...
  • Compatible with HPTX motherboards (very rare feature), Solid aluminum construction and design, Sound dampening material behind front door and side panels, Lightweight, supports 13 5.25" devices and 5 5.25" optical drives...
  • Extremely expensive...
  • After spending several weeks with the PC-V2120, I can confidently say this is the most silent PC enclosure I've ever owned and the accessibility, design, and additional features make it highly desirable for extreme users with a fat wallet. The abilit...
techspot.com
Updated:
2011-08-01 22:16:58
Average rating:0
Much like Ferrari and Lamborghini in the automotive world, Lian Li is considered by many to be the flagship computer chassis manufacturer. Although they have been in business since 1983, it wasn't until around 2000 that they began turning heads with th...
  • If it hadn't been for the Corsair Obsidian D800 that I tested several months ago, the Lian Li PC-V2120 would likely be my all-time favorite case in terms of features, ease of use and expandability. The minimalistic external aesthetics might not be for...