Lian Li PC-X900 Midi Tower Red

  • Brand : Lian Li
  • Product name : PC-X900
  • Product code : PC-X900R
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12714
  • Info modified on : 21 Oct 2022 10:32:10
  • Warranty: :
  • Long product name Lian Li PC-X900 Midi Tower Red :

    PC-X900, Mini Tower, Aluminum, 3 x 5.25", 1 x 3.5", 7 x HDD, ATX, M-ATX, 4 x USB 3.0, 1 x eSATA, 8220g, Red

  • Short summary description Lian Li PC-X900 Midi Tower Red :

    Lian Li PC-X900, Midi Tower, PC, Red, ATX, micro ATX, Aluminium, 3x 120 mm

  • Long summary description Lian Li PC-X900 Midi Tower Red :

    Lian Li PC-X900. Form factor: Midi Tower, Type: PC, Product colour: Red. Front fans installed: 3x 120 mm, Rear fans installed: 2x 120 mm. Width: 230 mm, Depth: 388 mm, Height: 598 mm. Package width: 468 mm, Package depth: 293 mm, Package height: 670 mm

Reviews
Updated:
2011-08-01 22:11:19
Average rating:83
Uk has collected 11 expert reviews for Lian Li PC-X900 Midi Tower Red and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
hardwaresecrets.com
Updated:
2011-08-01 22:10:55
Average rating:0
The PC-X900 is a stylish, all-aluminum mid-tower case from Lian Li. Let’s see if it is worthwhile paying USD 340 for it.The first thing you will notice on the PC-X900 is that it is shorter (deep-wise) than regular mid-tower cases and also a little bit...
  • The Lian Li PC-X900 is a case that will probably have its audience, but at USD 340 it is too expensive for what it is and we simply can’t recommend it. If you are looking for a stylish, full of features, all-aluminum case, there are better options in...
techwarelabs.com
Updated:
2011-08-01 22:10:59
Average rating:0
A slick looking, brushed aluminum case: Human behavior is such that we are always drawn to the newest and shininess of gadgets. Fortunately Lian Li is willing to sate our needs with the new PC-X900 an awesome mid tower case with a tool less design an...
  • Overall, the case does exactly what you would want in a case, and that is to keep your components cool and, as a bonus, make them look good. My experiences with the board shorting out due to the power supply bracket and the motherboard screws did some...