- Brand : Brandt
- Product name : KIP710X
- Product code : KIP710X
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 10829
- Info modified on : 01 Oct 2019 16:54:07
-
Short summary description Brandt KIP710X cooker Freestanding cooker Electric Black A
:
Brandt KIP710X, Freestanding cooker, Black, Buttons, Glass, Stainless steel, 4 zone(s), Ceramic
-
Long summary description Brandt KIP710X cooker Freestanding cooker Electric Black A
:
Brandt KIP710X. Product type: Freestanding cooker, Product colour: Black, Control type: Buttons. Number of cooking zones: 4 zone(s), Top surface type: Ceramic, Cooking zone 2 type: Medium. Oven power source: Electric, Oven net capacity: 50.4 L, Total oven(s) interior capacity: 50.4 L. Timer type: Digital. Energy efficiency class: A, AC input voltage: 380 - 420 V, AC input frequency: 50 Hz