Actebis CR340EE ink cartridge 2 pc(s) Standard Yield Black, Cyan, Magenta, Yellow

  • Brand : Actebis
  • Product name : CR340EE
  • Product code : 1649357
  • Category : Ink Cartridges
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 15177
  • Info modified on : 12 Aug 2021 08:08:23
  • Long product name Actebis CR340EE ink cartridge 2 pc(s) Standard Yield Black, Cyan, Magenta, Yellow :

    301 Combo-pack Black/Tri-colour Ink Cartridges

  • Short summary description Actebis CR340EE ink cartridge 2 pc(s) Standard Yield Black, Cyan, Magenta, Yellow :

    Actebis CR340EE, Standard Yield, Pigment-based ink, Dye-based ink, 2 pc(s), Multi pack

  • Long summary description Actebis CR340EE ink cartridge 2 pc(s) Standard Yield Black, Cyan, Magenta, Yellow :

    Actebis CR340EE. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Colour ink type: Dye-based ink, Supply type: Multi pack, Quantity per pack: 2 pc(s)