- Brand : ETNA
- Product name : A3197FTRVS
- Product code : A3197FTRVS
- Category : Ovens
- Data-sheet quality : created/standardized by Icecat
- Product views : 10779
- Info modified on : 04 Apr 2019 13:13:01
-
Short summary description ETNA A3197FTRVS oven 46 L A Stainless steel
:
ETNA A3197FTRVS, Electric, 46 L, 0 - 250 °C, 2600 W, Stainless steel, Digital
-
Long summary description ETNA A3197FTRVS oven 46 L A Stainless steel
:
ETNA A3197FTRVS. Oven type: Electric, Total oven(s) interior capacity: 46 L, Oven thermostat range: 0 - 250 °C. Product colour: Stainless steel. Timer type: Digital. Energy efficiency class: A, Power: 2500 W. Width: 595 mm, Depth: 540 mm, Height: 455 mm