- Brand : ETNA
- Product name : A361KZT
- Product code : A361KZT
- Category : Hobs
- Data-sheet quality : created/standardized by Icecat
- Product views : 21504
- Info modified on : 10 Nov 2021 18:25:52
-
Short summary description ETNA A361KZT hob Black Built-in Zone induction hob 4 zone(s)
:
ETNA A361KZT, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Simmer
-
Long summary description ETNA A361KZT hob Black Built-in Zone induction hob 4 zone(s)
:
ETNA A361KZT. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2300 W. Power: 7200 W. Width: 580 mm, Depth: 510 mm, Height: 56 mm