ETNA T2144ZT microwave Built-in 44 L 900 W Black

  • Brand : ETNA
  • Product name : T2144ZT
  • Product code : T2144ZT
  • Category : Microwaves
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 21341
  • Info modified on : 23 Oct 2019 14:43:18
  • Short summary description ETNA T2144ZT microwave Built-in 44 L 900 W Black :

    ETNA T2144ZT, Built-in, 44 L, 900 W, Built-in display, Rotary, Touch, Black

  • Long summary description ETNA T2144ZT microwave Built-in 44 L 900 W Black :

    ETNA T2144ZT. Appliance placement: Built-in, Interior capacity: 44 L, Microwave power: 900 W, Built-in display, Control type: Rotary, Touch, Product colour: Black