- Brand : Alco
- Product name : 9046
- Product code : U904600
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 15125
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Alco 9046 table lamp Chrome
:
9046
-
Short summary description Alco 9046 table lamp Chrome
:
Alco 9046, Chrome, Metal, Office, White, 150 mm, 600 mm
-
Long summary description Alco 9046 table lamp Chrome
:
Alco 9046. Product colour: Chrome, Material: Metal, Suitable location: Office. Light colour: White. Height: 150 mm, Width: 600 mm