- Brand : Gembird
- Product name : 305m Cat5e FTP
- Product code : FPC-5004E
- GTIN (EAN/UPC) : 8716309016506
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 18031
- Info modified on : 29 Apr 2021 11:49:08
-
Long product name Gembird 305m Cat5e FTP networking cable Grey F/UTP (FTP)
:
FTP stranded cable, Cat5e, 305 m, Grey
-
Short summary description Gembird 305m Cat5e FTP networking cable Grey F/UTP (FTP)
:
Gembird 305m Cat5e FTP, 305 m, Cat5e, F/UTP (FTP)
-
Long summary description Gembird 305m Cat5e FTP networking cable Grey F/UTP (FTP)
:
Gembird 305m Cat5e FTP. Cable length: 305 m, Cable standard: Cat5e, Cable shielding: F/UTP (FTP)
Country | Distributor |
---|---|
|
1 distributor(s) |