- Brand : Gembird
- Product name : 305m Cat5e FTP
- Product code : FPC-5004E-SO
- GTIN (EAN/UPC) : 8716309016490
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 30796
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Gembird 305m Cat5e FTP networking cable Grey F/UTP (FTP)
:
SFTP solid cable, cat. 5e, 305m, gray
-
Short summary description Gembird 305m Cat5e FTP networking cable Grey F/UTP (FTP)
:
Gembird 305m Cat5e FTP, 305 m, Cat5e, F/UTP (FTP)
-
Long summary description Gembird 305m Cat5e FTP networking cable Grey F/UTP (FTP)
:
Gembird 305m Cat5e FTP. Cable length: 305 m, Cable standard: Cat5e, Cable shielding: F/UTP (FTP)
Country | Distributor |
---|---|
|
1 distributor(s) |