IOCELL Networks NetDISK 351UNE-1000GB external hard drive 1 TB Black

  • Brand : IOCELL Networks
  • Product name : NetDISK 351UNE-1000GB
  • Product code : 351UNE1000
  • Category : External Hard Drives
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 15000
  • Info modified on : 04 Apr 2019 13:18:07
  • Warranty: : 1 Year
  • Long product name IOCELL Networks NetDISK 351UNE-1000GB external hard drive 1 TB Black :

    351UNE-1000GB(1TB) HDD, USB 2.0, eSATA, LAN

  • Short summary description IOCELL Networks NetDISK 351UNE-1000GB external hard drive 1 TB Black :

    IOCELL Networks NetDISK 351UNE-1000GB, 1 TB, 2.0, Black

  • Long summary description IOCELL Networks NetDISK 351UNE-1000GB external hard drive 1 TB Black :

    IOCELL Networks NetDISK 351UNE-1000GB. HDD capacity: 1 TB. USB version: 2.0. Product colour: Black

Reviews
Updated:
2012-03-15 03:01:48
Average rating:82
Uk has collected 13 expert reviews for IOCELL Networks NetDISK 351UNE-1000GB external hard drive 1 TB Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
alphr.com
Updated:
2012-03-15 03:01:41
Average rating:83
Network direct attached storage drives (NDAS) such as Iocell’s Netdisk 351UNE offer an alternative to traditional NAS drives for shared, network storage. The idea is that, by shunning TCP/IP in favour of the NDAS protocol, overheads are reduced and per...
  • Not the most fully featured network drive, but faster than standard NAS drives and reasonably priced too...
expertreviews.co.uk
Updated:
2012-03-15 03:01:41
Average rating:100
Most network attached storage (NAS) devices need to be configured before they can be used. Although most NAS web management interfaces are straightforward, they can be daunting and time-consuming if you're a network storage novice. IoCell promises that...
  • It's a basic NAS, but it's still a great buy thanks to its simple configuration, fast performance and low price...
trustedreviews.com
Updated:
2012-03-15 03:01:41
Average rating:80
The IOCELL NetDISK 351UNE is ostensibly just another NAS, but you should never judge an external storage device by its chassis. The NetDISK 351UNE does indeed have a Gigabit Ethernet port, but it also features an eSATA and a USB port, making this a Networ...
  • The IOCELL NetDISK 351UNE takes an interesting tangent to the usual array of external hard drive caddies and NAS devices and it has paid off. It's easy to use and, more importantly, offers transfer speeds as fast as you'll get away from a USB 3.0 device...
itreviews.com
Updated:
2012-03-15 03:01:45
Average rating:0
The 351UNE is a tidy, flexible solution that offers a range of connectivity and some very impressive performance. It'd be ideal for boosting storage over a network and, since it is so well priced, should currently be considered the most appealing NDAS...
theregister.co.uk
Updated:
2012-03-15 03:01:45
Average rating:80
Offered either as a shell or in capacities up to 2TB and designed with small businesses in mind, Iocell Networks utilises Network Direct Attached Storage (NDAS) to pitch its drives above and beyond other comparable single-disk Nas solutions. With claim...
  • If you are looking to securely expand the storage capability of your small business or home office at incredible speed with the option of aggregation or Raid then the NetDisk is the obvious choice, just don’t go looking for it to replace your old me...
thinkcomputers.org
Updated:
2012-03-15 03:01:31
Average rating:60
Connectivity is king for external storage devices. The more ways a user can connect, the more ways the user can access their data in any situation. The IOCELL NetDisk SOLO NEWFAST is a sleek external hard drive enclosure offering four ways of conn...
  • Multiple connectivity options, Respectable throughput, Direct Ethernet excellent for older computers, By design, not easily compromised, Operating system support wide...
  • Network access requires proprietary software installation, No uptodate drivers for Mac OS X and Linux, despite claiming support, By design, NDAS may be relying on security through obscurity, Lack of USB3 and eSATA III might be limiting for some users...
  • As a standard enclosure, the IOCELL NetDisk SOLO NEWFAST is a contender with the gamut of USB2/eSATA enclosures. It’s a little pricier because of its added-value network connectivity — $55 currently at NewEgg — but it’s certainly worth considering. Ma...
audioholics.com
Updated:
2012-03-15 03:01:33
Average rating:70
My past experience with network attached storage (NAS) was years ago, we called it the toaster and it held two drives with built-in redundancy; RAID 1. Mirrored drives gave my home network nicely backed-up storage via Ethernet. After assigning it an IP...
  • Affordable, Easy setup, Fast, It streams media, baby!...
  • Not a true NAS device, No UPnP or standalone storage support, Requires desktop client installation to use...
  • The advantages in favor of IOCell’s NetDisk storage caddy include price and serviceable speed for streaming media. You can’t go wrong at around $40 (MSRP might be $60 but you can find it for less on the street) plus the price of the SATA drive you ins...
benchmarkreviews.com
Updated:
2012-03-15 03:01:38
Average rating:91
Manufacturer: IOCELL Networks Corp.Product Name: IOCELL NetDISK SOLO NEWFAST Model Number: 351UNEPrice As Tested: $59.99 (Amazon) Full Disclosure: The product used in this review was supplied by IOCELL Networks The first thing that IOCELL Networks wan...
  • 62 & 59 MB/s best read/write performance, Excellent product value, Modular RAID capability via device binding, LPX transfer protocol isn't hackerbait, Diskless, 1TB, and 2TB units available, Hotswap for RAID 1 volumes, Gigabit Ethernet connection, Low power consumption, eSATA port for direct storage connection, High quality construction...
  • 7200 RPM drives not recommended (Starting current <2.5A), eSATA limited to SATA I speeds (150 MB/s), USB 2.0 is too slow...
  • The performance of the NetDISK 351UNE was very solid, and it met the specifications advertised by the manufacturer, when attached via its Ethernet connection. When tested as a local drive, with ATTO Disk Benchmark, it easily exceeded those specs, achi...
Theinquirer.net
Updated:
2012-03-15 03:01:42
Average rating:80
BURGEONING COLLECTIONS of digital media and the rise of the home network have resulted in an ever-increasing demand for extra storage space, and with large file sizes being bandied around, transfer speeds could do with a shot in the arm as well. Luck...
  • High speeds, great deals available online.
  • Lack of media connectivity.
More