- Brand : IOCELL Networks
- Product name : NetDISK 351UNE-0GB
- Product code : 351UNE0000
- Category : NAS & Storage Servers
- Data-sheet quality : created/standardized by Icecat
- Product views : 12750
- Info modified on : 14 Jun 2019 12:51:28
-
Long product name IOCELL Networks NetDISK 351UNE-0GB Ethernet LAN Black
:
351UNE-0GB HDD, USB 2.0, eSATA, LAN, box
-
Short summary description IOCELL Networks NetDISK 351UNE-0GB Ethernet LAN Black
:
IOCELL Networks NetDISK 351UNE-0GB, Black
-
Long summary description IOCELL Networks NetDISK 351UNE-0GB Ethernet LAN Black
:
IOCELL Networks NetDISK 351UNE-0GB. Product colour: Black. AC input frequency: 50 - 60 Hz. Width: 48 mm, Depth: 213.5 mm, Height: 161.3 mm
Uk has collected 13 expert reviews for IOCELL Networks NetDISK 351UNE-0GB Ethernet LAN Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
Network direct attached storage drives (NDAS) such as Iocell’s Netdisk 351UNE offer an alternative to traditional NAS drives for shared, network storage. The idea is that, by shunning TCP/IP in favour of the NDAS protocol, overheads are reduced and per...
Most network attached storage (NAS) devices need to be configured before they can be used. Although most NAS web management interfaces are straightforward, they can be daunting and time-consuming if you're a network storage novice. IoCell promises that...
The IOCELL NetDISK 351UNE is ostensibly just another NAS, but you should never judge an external storage device by its chassis. The NetDISK 351UNE does indeed have a Gigabit Ethernet port, but it also features an eSATA and a USB port, making this a Networ...
itreviews.com
Updated:
2012-03-15 03:02:00
2012-03-15 03:02:00
Average rating:0
The 351UNE is a tidy, flexible solution that offers a range of connectivity and some very impressive performance. It'd be ideal for boosting storage over a network and, since it is so well priced, should currently be considered the most appealing NDAS...
Offered either as a shell or in capacities up to 2TB and designed with small businesses in mind, Iocell Networks utilises Network Direct Attached Storage (NDAS) to pitch its drives above and beyond other comparable single-disk Nas solutions. With claim...
Connectivity is king for external storage devices. The more ways a user can connect, the more ways the user can access their data in any situation. The IOCELL NetDisk SOLO NEWFAST is a sleek external hard drive enclosure offering four ways of conn...
My past experience with network attached storage (NAS) was years ago, we called it the toaster and it held two drives with built-in redundancy; RAID 1. Mirrored drives gave my home network nicely backed-up storage via Ethernet. After assigning it an IP...
benchmarkreviews.com
Updated:
2012-03-15 03:01:59
2012-03-15 03:01:59
Average rating:91
Manufacturer: IOCELL Networks Corp.Product Name: IOCELL NetDISK SOLO NEWFAST Model Number: 351UNEPrice As Tested: $59.99 (Amazon) Full Disclosure: The product used in this review was supplied by IOCELL Networks The first thing that IOCELL Networks wan...
BURGEONING COLLECTIONS of digital media and the rise of the home network have resulted in an ever-increasing demand for extra storage space, and with large file sizes being bandied around, transfer speeds could do with a shot in the arm as well. Luck...