Mepamsa Mito jet Semi built-in (pull out) Black 490 m³/h

  • Brand : Mepamsa
  • Product name : Mito jet
  • Product code : 110.0150.907
  • GTIN (EAN/UPC) : 8425622034905
  • Category : Cooker Hoods
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 19982
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description Mepamsa Mito jet Semi built-in (pull out) Black 490 m³/h :

    Mepamsa Mito jet, 490 m³/h, Ducted/Recirculating, 66 dB, Semi built-in (pull out), Black, Rotary

  • Long summary description Mepamsa Mito jet Semi built-in (pull out) Black 490 m³/h :

    Mepamsa Mito jet. Maximum extraction power: 490 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 66 dB. Type: Semi built-in (pull out), Product colour: Black, Control type: Rotary. Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 140 W. Width: 600 mm, Depth: 500 mm, Height: 129 mm