UMAX Yamada DTV-3000HDD 320GB Twin Tuner Black, Silver

  • Brand : UMAX
  • Product name : Yamada DTV-3000HDD 320GB Twin Tuner
  • Product code : DTV-3000HDD320GB
  • Category : TV Set-Top Boxes
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 4783
  • Info modified on : 04 Apr 2019 07:50:52
  • Long product name UMAX Yamada DTV-3000HDD 320GB Twin Tuner Black, Silver :

    Twin-Receiver & Recorder with Hard Disc

  • Short summary description UMAX Yamada DTV-3000HDD 320GB Twin Tuner Black, Silver :

    UMAX Yamada DTV-3000HDD 320GB Twin Tuner, 4:3, 16:9, Audio L/R, 320 GB, Black, Silver, 320 x 38 x 250 mm

  • Long summary description UMAX Yamada DTV-3000HDD 320GB Twin Tuner Black, Silver :

    UMAX Yamada DTV-3000HDD 320GB Twin Tuner. Aspect ratio: 4:3, 16:9. Audio (L/R) out: Audio L/R. HDD capacity: 320 GB. Product colour: Black, Silver. Dimensions (WxDxH): 320 x 38 x 250 mm