- Brand : UMAX
- Product name : Yamada 5" Portable DVD Player
- Product code : PVD-720X
- Category : Portable DVD/Blu-Ray Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 10053
- Info modified on : 04 Apr 2019 07:50:52
-
Long product name UMAX Yamada 5" Portable DVD Player 12.7 cm (5") Silver
:
Portable DVD player with 5" screen, ideal for on the way
-
Short summary description UMAX Yamada 5" Portable DVD Player 12.7 cm (5") Silver
:
UMAX Yamada 5" Portable DVD Player, Silver, CD, CD-R, DVD, 12.7 cm (5"), LCD, 24-bit/96kHz, 3 h
-
Long summary description UMAX Yamada 5" Portable DVD Player 12.7 cm (5") Silver
:
UMAX Yamada 5" Portable DVD Player. Product colour: Silver, Disc types supported: CD, CD-R, DVD. Display diagonal: 12.7 cm (5"), Display: LCD. Audio D/A Converter (DAC): 24-bit/96kHz. Battery life (max): 3 h. Width: 168 mm, Depth: 176 mm, Height: 50 mm