- Brand : Alco
- Product name : 9073
- Product code : U909073
- Category : Table Lamps
- Data-sheet quality : created/standardized by Icecat
- Product views : 23846
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Alco 9073 table lamp Chrome
:
9073
-
Short summary description Alco 9073 table lamp Chrome
:
Alco 9073, Chrome, Metal, Office, 6500 K, Cool white, 180°
-
Long summary description Alco 9073 table lamp Chrome
:
Alco 9073. Product colour: Chrome, Material: Metal, Suitable location: Office. Colour temperature: 6500 K, Light colour: Cool white, Beam angle (max): 180°. Height: 300 mm, Width: 160 mm