- Brand : Memorex
- Product name : 500GB SlimDrive
- Product code : M98340
- Category : External Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 10432
- Info modified on : 15 Jan 2019 17:40:04
- Warranty: : 5 years
-
Long product name Memorex 500GB SlimDrive external hard drive Silver
:
SlimDrive Portable Hard Disk Drive, 500GB, 5400RPM, USB 2.0
-
Short summary description Memorex 500GB SlimDrive external hard drive Silver
:
Memorex 500GB SlimDrive, 500 GB, 2.5", 2.0, 5400 RPM, Silver
-
Long summary description Memorex 500GB SlimDrive external hard drive Silver
:
Memorex 500GB SlimDrive. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver