- Brand : Star Micronics
- Product name : TRF80-6MG
- Product code : 37996690
- Category : Thermal Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 4499
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Star Micronics TRF80-6MG
:
f/TSP1000/TUP900/TUP500, 80mm Wide, 590ft
-
Short summary description Star Micronics TRF80-6MG
:
Star Micronics TRF80-6MG, 80 mm, 15.2 cm, 1 sheets
-
Long summary description Star Micronics TRF80-6MG
:
Star Micronics TRF80-6MG. Width: 80 mm, Diameter: 15.2 cm. Media sheets per package: 1 sheets