- Brand : Star Micronics
- Product name : TRF80-6
- Product code : 37996700
- Category : Thermal Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 3527
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Star Micronics TRF80-6
:
f/TSP1000/TUP900/TUP500, 80mm Wide, 930ft, 0.0025" Thickness
-
Short summary description Star Micronics TRF80-6
:
Star Micronics TRF80-6, 80 mm, 15.2 cm, 1 sheets
-
Long summary description Star Micronics TRF80-6
:
Star Micronics TRF80-6. Width: 80 mm, Diameter: 15.2 cm. Media sheets per package: 1 sheets