- Brand : Star Micronics
- Product name : TRF-82-8
- Product code : 87993440
- Category : Thermal Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 5306
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Star Micronics TRF-82-8
:
f/TSP1000/TUP900/TUP500, 82.5mm Wide
-
Short summary description Star Micronics TRF-82-8
:
Star Micronics TRF-82-8, 82.5 mm, 20.3 cm, 1 sheets
-
Long summary description Star Micronics TRF-82-8
:
Star Micronics TRF-82-8. Width: 82.5 mm, Diameter: 20.3 cm. Media sheets per package: 1 sheets