KWorld Stick Pro II Analog USB

  • Brand : KWorld
  • Product name : Stick Pro II
  • Product code : KW-UB490-A
  • Category : Computer TV Tuners
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 27065
  • Info modified on : 03 Feb 2021 16:03:10
  • Long product name KWorld Stick Pro II Analog USB :

    USB Analog TV Stick Pro II (UB490-A)

  • Short summary description KWorld Stick Pro II Analog USB :

    KWorld Stick Pro II, Analog, 48.25 - 863.25 MHz, NTSC J, NTSC M, NTSC-EIAJ, PAL BG, PAL DK, PAL I, PAL M, PAL N, SECAM B/G, SECAM D/K, SECAM L, 4:3, 16:9, H.264, MPEG1, MPEG2, MPEG4, BMP, JPG, PNG, TIF

  • Long summary description KWorld Stick Pro II Analog USB :

    KWorld Stick Pro II. TV tuner type: Analog, Tuning range: 48.25 - 863.25 MHz. Analog signal format system: NTSC J, NTSC M, NTSC-EIAJ, PAL BG, PAL DK, PAL I, PAL M, PAL N, SECAM B/G, SECAM D/K, SECAM L, Aspect ratio: 4:3, 16:9. Video formats supported: H.264, MPEG1, MPEG2, MPEG4, Image formats supported: BMP, JPG, PNG, TIF. Interface type: USB. Supported radio bands: FM, FM band range: 87.5 - 108 MHz

Reviews
Updated:
2012-01-18 04:31:39
Average rating:0
Uk has collected 1 expert review for KWorld Stick Pro II Analog USB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.