- Brand : APC
- Product name : SY150K250D
- Product code : SY150K250D
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 9959
- Info modified on : 04 Mar 2024 08:11:09
-
Long product name APC SY150K250D uninterruptible power supply (UPS) 500 kVA 500000 W
:
Symmetra PX 150kW Scalable to 250kW, Black
-
APC SY150K250D uninterruptible power supply (UPS) 500 kVA 500000 W
:
StruxureWare Central compatible
Enables centralized management via StruxureWare Central.
Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance
Modular design
Increases adaptability with an open architecture configurable to any IT environment.
Modular design
Modular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.
Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.
SmartSlot
Customize UPS capabilities with management cards.
Hot-swappable intelligence modules
Ensures clean, uninterrupted power to protected equipment during Intelligence Module replacement.
Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
Configurable for N+1 internal redundancy
Provides high availabilty through redundancy by allowing configuration with one more Power Module than is necessary to support the connected load.
Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Battery modules connected in parallel
Delivers higher availability through redundant batteries.
Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.
Audible alarms
Provides notification of changing utility power and UPS conditions
Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.
Scalable runtime
Allows additional run time to be quickly added as needed.
Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.
Scalable power capacity
Reduces UPS over-sizing costs today by allowing quick upgrades later.
Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.
Redundant Intelligence Modules
Provides higher availability to the UPS connected loads by giving redundant communication paths to critical UPS functions.
Parallel-capacity capable
Increases total power capacity by using multiple UPSs simultaneously.
Plug-and-Play external batteries
Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.
Parallel-redundant capable
Power the connected equipment with multiple UPSs to increase system redundancy
Modular design
Provides fast serviceability and reduced maintenance requirements via self-diagnosing, field-replaceable modules.
Network manageable
Provides remote management of the UPS over the network.
Locking cabinet
Prevents unauthorized access to the UPS.
Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.
Hot-swappable power modules
Ensures clean, uninterrupted power to protected equipment during Power Module replacement.
Fully-rated power kVA equals kW
Reduces cost by eliminating the need for an oversized UPS for Power Factor Corrected (PFC) loads.
Modular design
Modular design provides scalable solutions to add cooling as demand increases.
Battery replacement without tools
Allows quick, easy battery replacement.
LCD graphics display
Text and mimic diagrams that display modes of operation, system parameters and alarms.
Front-access servicing
Simplifies installation and maintenance while minimizing space requirements. -
Short summary description APC SY150K250D uninterruptible power supply (UPS) 500 kVA 500000 W
:
APC SY150K250D, 500 kVA, 500000 W, 400 V, 480 V, 400 V, 480 V
-
Long summary description APC SY150K250D uninterruptible power supply (UPS) 500 kVA 500000 W
:
APC SY150K250D. Output power capacity: 500 kVA, Output power: 500000 W, Input operation voltage (min): 400 V. Battery recharge time: 3.50 h. Product colour: Black, Certification: cUL,CE,EN/IEC 62040-2,EN/IEC 62040-3,EN/IEC 62040-1-1,UL 1778,UL 60950-1,UL. Width: 3100 mm, Depth: 1070 mm, Height: 1991 mm. Battery type: VRLA, Nominal output voltage: 400 V, Nominal input voltage: 400 V
Features | |
---|---|
Output power capacity | 500 kVA |
Output power | 500000 W |
Input operation voltage (min) | 400 V |
Input operation voltage (max) | 480 V |
Output operation voltage (min) | 400 V |
Output operation voltage (max) | 480 V |
Noise level | 54 dB |
Battery | |
---|---|
Battery recharge time | 3.50 h |
Design | |
---|---|
Product colour | Black |
LED indicators | |
Certification | cUL,CE,EN/IEC 62040-2,EN/IEC 62040-3,EN/IEC 62040-1-1,UL 1778,UL 60950-1,UL |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | -15 - 40 °C |
Operating relative humidity (H-H) | 0 - 95% |
Storage relative humidity (H-H) | 0 - 95% |
Operating altitude | 0 - 999.9 m |
Non-operating altitude | 0 - 15000 m |
Weight & dimensions | |
---|---|
Width | 3100 mm |
Depth | 1070 mm |
Height | 1991 mm |
Weight | 3550.9 kg |
Package weight | 3928.6 kg |
Other features | |
---|---|
Battery type | VRLA |
Nominal output voltage | 400 V |
Nominal input voltage | 400 V |
Package dimensions (WxDxH) | 4110 x 1270 x 2150 mm |
Country | Distributor |
---|---|
|
2 distributor(s) |
|
1 distributor(s) |