- Brand : APC
- Product name : SY200K250D
- Product code : SY200K250D
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 12730
- Info modified on : 04 Mar 2024 08:11:11
- Warranty: : 1 year
-
Long product name APC SY200K250D uninterruptible power supply (UPS) 200 kVA 200000 W 2 AC outlet(s)
:
Symmetra PX 250KW Scalable to 250KW
-
APC SY200K250D uninterruptible power supply (UPS) 200 kVA 200000 W 2 AC outlet(s)
:
InfraStruXure Central compatible
Enables centralized management via APC InfraStruXure® Central.
Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance
Modular design
Increases adaptability with an open architecture configurable to any IT environment.
Modular design
Modular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.
Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.
SmartSlot
Customize UPS capabilities with management cards.
Hot-swappable intelligence modules
Ensures clean, uninterrupted power to protected equipment during Intelligence Module replacement.
Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
Configurable for N+1 internal redundancy
Provides high availabilty through redundancy by allowing configuration with one more Power Module than is necessary to support the connected load.
Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Battery modules connected in parallel
Delivers higher availability through redundant batteries.
Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.
Scalable runtime
Allows additional run time to be quickly added as needed.
Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging. -
Short summary description APC SY200K250D uninterruptible power supply (UPS) 200 kVA 200000 W 2 AC outlet(s)
:
APC SY200K250D, 200 kVA, 200000 W, 96%, 54 dB, 2 AC outlet(s), Sealed Lead Acid (VRLA)
-
Long summary description APC SY200K250D uninterruptible power supply (UPS) 200 kVA 200000 W 2 AC outlet(s)
:
APC SY200K250D. Output power capacity: 200 kVA, Output power: 200000 W, Efficiency: 96%. AC outlets quantity: 2 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3.50 h. Form factor: Tower, Product colour: Black, Certification: cUL,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL,VFI-SS-111. Width: 3100 mm, Depth: 1070 mm, Height: 1991 mm
Features | |
---|---|
Output power capacity | 200 kVA |
Output power | 200000 W |
Efficiency | 96% |
Noise level | 54 dB |
Ports & interfaces | |
---|---|
AC outlets quantity | 2 AC outlet(s) |
Battery | |
---|---|
Battery technology | Sealed Lead Acid (VRLA) |
Battery recharge time | 3.50 h |
Design | |
---|---|
Form factor | Tower |
Product colour | Black |
Certification | cUL,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL,VFI-SS-111 |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | -15 - 40 °C |
Operational conditions | |
---|---|
Operating relative humidity (H-H) | 0 - 95% |
Storage relative humidity (H-H) | 0 - 95% |
Operating altitude | 0 - 999.9 m |
Non-operating altitude | 0 - 15000 m |
Weight & dimensions | |
---|---|
Width | 3100 mm |
Depth | 1070 mm |
Height | 1991 mm |
Other features | |
---|---|
Battery type | VRLA |
Interface | Parallel |
Output connections | 1x Hard Wire 4-wire (3PH + G) 1x Hard Wire 5-wire (3PH + N + G) |
Input connection type | Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G) |
Nominal output voltage | 400 V |
Nominal input voltage | 400-480 V |
Country | Distributor |
---|---|
|
2 distributor(s) |
|
1 distributor(s) |