- Brand : APC
- Product name : SY250K500D
- Product code : SY250K500D
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 12702
- Info modified on : 04 Mar 2024 08:11:12
- Warranty: : 1 year
-
Long product name APC SY250K500D uninterruptible power supply (UPS) 250 kVA 250000 W 2 AC outlet(s)
:
Symmetra PX 250kW Scalable to 500kW
-
APC SY250K500D uninterruptible power supply (UPS) 250 kVA 250000 W 2 AC outlet(s)
:
InfraStruXure Central compatible
Enables centralized management via APC InfraStruXure® Central.
Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance
Modular design
Increases adaptability with an open architecture configurable to any IT environment.
Modular design
Modular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.
Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.
SmartSlot
Customize UPS capabilities with management cards.
Hot-swappable intelligence modules
Ensures clean, uninterrupted power to protected equipment during Intelligence Module replacement.
Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
Configurable for N+1 internal redundancy
Provides high availabilty through redundancy by allowing configuration with one more Power Module than is necessary to support the connected load.
Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Battery modules connected in parallel
Delivers higher availability through redundant batteries.
Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.
Audible alarms
Provides notification of changing utility power and UPS conditions
Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.
Scalable runtime
Allows additional run time to be quickly added as needed.
Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.
Scalable power capacity
Reduces UPS over-sizing costs today by allowing quick upgrades later.
Safety-agency approved
Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.
Redundant Intelligence Modules
Provides higher availability to the UPS connected loads by giving redundant communication paths to critical UPS functions.
Parallel-capacity capable
Increases total power capacity by using multiple UPSs simultaneously.
Plug-and-Play external batteries
Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.
Parallel-redundant capable
Power the connected equipment with multiple UPSs to increase system redundancy
Modular design
Provides fast serviceability and reduced maintenance requirements via self-diagnosing, field-replaceable modules.
Network manageable
Provides remote management of the UPS over the network.
Locking cabinet
Prevents unauthorized access to the UPS.
Input power factor correction
Minimizes installation costs by enabling the use of smaller generators and cabling.
Hot-swappable power modules
Ensures clean, uninterrupted power to protected equipment during Power Module replacement.
Fully-rated power kVA equals kW
Reduces cost by eliminating the need for an oversized UPS for Power Factor Corrected (PFC) loads.
Modular design
Modular design provides scalable solutions to add cooling as demand increases.
Battery replacement without tools
Allows quick, easy battery replacement.
LCD graphics display
Text and mimic diagrams that display modes of operation, system parameters and alarms.
Front-access servicing
Simplifies installation and maintenance while minimizing space requirements.
Manual maintenance bypass
Reduces installation costs by eliminating the need for an external mechanical bypass. -
Short summary description APC SY250K500D uninterruptible power supply (UPS) 250 kVA 250000 W 2 AC outlet(s)
:
APC SY250K500D, 250 kVA, 250000 W, 96%, 6%, 54 dB, 2 AC outlet(s)
-
Long summary description APC SY250K500D uninterruptible power supply (UPS) 250 kVA 250000 W 2 AC outlet(s)
:
APC SY250K500D. Output power capacity: 250 kVA, Output power: 250000 W, Efficiency: 96%. AC outlets quantity: 2 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3.50 h. Form factor: Tower, Product colour: Black, Certification: cUL,CE,EN/IEC 62040-2,EN/IEC 62040-3,EN/IEC 62040-1-1,UL 1778,UL 60950-1,UL. Width: 4860 mm, Depth: 1270 mm, Height: 2150 mm
Features | |
---|---|
Output power capacity | 250 kVA |
Output power | 250000 W |
Efficiency | 96% |
Output voltage Total Harmonic Distortion (THD) | 6% |
Noise level | 54 dB |
Ports & interfaces | |
---|---|
AC outlets quantity | 2 AC outlet(s) |
Battery | |
---|---|
Battery technology | Sealed Lead Acid (VRLA) |
Battery recharge time | 3.50 h |
Hot-swap battery |
Design | |
---|---|
Form factor | Tower |
Product colour | Black |
Certification | cUL,CE,EN/IEC 62040-2,EN/IEC 62040-3,EN/IEC 62040-1-1,UL 1778,UL 60950-1,UL |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Storage temperature (T-T) | -15 - 40 °C |
Operational conditions | |
---|---|
Operating relative humidity (H-H) | 0 - 95% |
Storage relative humidity (H-H) | 0 - 95% |
Operating altitude | 0 - 999.9 m |
Non-operating altitude | 0 - 15000 m |
Weight & dimensions | |
---|---|
Width | 4860 mm |
Depth | 1270 mm |
Height | 2150 mm |
Logistics data | |
---|---|
Harmonized System (HS) code | 85078000 |
Other features | |
---|---|
Battery type | VRLA |
Interface | Parallel |
Output connections | 1x Hard Wire 4-wire (3PH + G) 1x Hard Wire 5-wire (3PH + N + G) |
Input connection type | Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G) |
Nominal output voltage | 400 V |
Nominal input voltage | 400-480 V |
Country | Distributor |
---|---|
|
3 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
3 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |