- Brand : APC
- Product name : SY90K100F
- Product code : SY90K100F
- Category : Uninterruptible Power Supplies (UPSs)
- Data-sheet quality : created/standardized by Icecat
- Product views : 7934
- Info modified on : 25 Aug 2021 14:49:23
- Warranty: : 1 year
-
Long product name APC SY90K100F uninterruptible power supply (UPS) 90 kVA 90000 W 1 AC outlet(s)
:
Symmetra PX 90kW Scalable to 100kW, 208V with Startup
-
APC SY90K100F uninterruptible power supply (UPS) 90 kVA 90000 W 1 AC outlet(s)
:
Advanced electrical features
Excellent power conditioning, very low harmonic distortion through IGBT rectifier, input power factor correction, and high efficiency
5x8 Start-up service included
Required for full coverage of factory warranty
Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance
Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Battery modules connected in parallel
Delivers higher availability through redundant batteries.
Adjustable voltage-transfer points
Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.
Adjustable voltage sensitivity
Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.
Automatic internal bypass
Supplies utility power to the connected loads in the event of a UPS overload condition or fault.
Audible alarms
Provides notification of changing utility power and UPS conditions
Battery replacement without tools
Allows quick, easy battery replacement. -
Short summary description APC SY90K100F uninterruptible power supply (UPS) 90 kVA 90000 W 1 AC outlet(s)
:
APC SY90K100F, 90 kVA, 90000 W, 93%, 67 dB, 1 AC outlet(s), Lithium-Ion (Li-Ion)
-
Long summary description APC SY90K100F uninterruptible power supply (UPS) 90 kVA 90000 W 1 AC outlet(s)
:
APC SY90K100F. Output power capacity: 90 kVA, Output power: 90000 W, Efficiency: 93%. AC outlets quantity: 1 AC outlet(s). Battery technology: Lithium-Ion (Li-Ion), Battery recharge time: 2 h. Form factor: Tower, Product colour: Black, Certification: CE,EN/IEC 62040-3,FCC Part 15 Class A,ISO 14001,ISO 9001,UL 1778. Width: 1200 mm, Depth: 1070 mm, Height: 2011 mm
Features | |
---|---|
Output power capacity | 90 kVA |
Output power | 90000 W |
Efficiency | 93% |
Noise level | 67 dB |
Audible alarm(s) |
Ports & interfaces | |
---|---|
AC outlets quantity | 1 AC outlet(s) |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Battery recharge time | 2 h |
Design | |
---|---|
Form factor | Tower |
Product colour | Black |
Certification | CE,EN/IEC 62040-3,FCC Part 15 Class A,ISO 14001,ISO 9001,UL 1778 |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Operational conditions | |
---|---|
Storage temperature (T-T) | -15 - 40 °C |
Operating relative humidity (H-H) | 0 - 95% |
Storage relative humidity (H-H) | 0 - 95% |
Operating altitude | 0 - 999.9 m |
Non-operating altitude | 0 - 15000 m |
Weight & dimensions | |
---|---|
Width | 1200 mm |
Depth | 1070 mm |
Height | 2011 mm |
Other features | |
---|---|
Battery type | VRLA |
Interface | SmartSlot |
Output connections | 1x 3PH + N + G |
Nominal output voltage | 120-208 V |
Nominal input voltage | 208 V |
Package dimensions (WxDxH) | 1696 x 1210 x 2140 mm |
Country | Distributor |
---|---|
|
1 distributor(s) |