- Brand : Gefen
- Product name : 1000 ft, LC
- Product code : CAB-8LC-1000
- Category : InfiniBand & Fibre Optic Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 5400
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Gefen 1000 ft, LC InfiniBand/fibre optic cable 304.8 m Orange
:
8 Strand LC-LC Fiber Optic Link - 1000 Foot Cable
-
Short summary description Gefen 1000 ft, LC InfiniBand/fibre optic cable 304.8 m Orange
:
Gefen 1000 ft, LC, 304.8 m, LC, LC
-
Long summary description Gefen 1000 ft, LC InfiniBand/fibre optic cable 304.8 m Orange
:
Gefen 1000 ft, LC. Cable length: 304.8 m, Connector 1: LC, Connector 2: LC
Country | Distributor |
---|---|
|
1 distributor(s) |