- Brand : Linksys
- Product name : EtherFast® 8-Port 10/100 Switch (New/Workgroup)
- Product code : EZXS88W
- Category : Network Switches
- Data-sheet quality : created/standardized by Icecat
- Product views : 18729
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Linksys EtherFast® 8-Port 10/100 Switch (New/Workgroup) Managed
:
New Cisco Network EZXS88W Linksys Switch Etherfast 8 x Port 10/100 W
-
Linksys EtherFast® 8-Port 10/100 Switch (New/Workgroup) Managed
:
The EtherFast® 8-Port 10/100 Workgroup Switch is a quick and easy way to boost your network’s performance while migrating to the power of Fast Ethernet. With support for half and full duplex speeds, the switch allows your network to run at 10Mbps, 20Mbps, 100Mbps and an incredible 200Mbps!
When you are ready to upgrade your Ethernet network, Linksys EtherFast® Switches offer you cost-effective solutions that complement your migration strategy. EtherFast® Switches eliminate bottlenecks and bandwidth constraints, optimizing network performance while protecting your investment in your existing infrastructure. By migrating your entire network to Fast Ethernet with EtherFast® Switches, you will have the power to double your network’s performance with full duplex speed up to 200Mbps.
The EtherFast® 10/100 Switches pack a full suite of error detection and correction features for reliable communication every time. Auto-partitioning, data collision control, preamble regeneration and incoming frame retiming ensures that not a single bit is lost, even during the heaviest moments of network activity. Built to last, these switches are optimized to deliver high- end video, multimedia and other speed-intensive applications at blistering speeds.
- 10/100 Dual-Speed Per-Port.
- Perfect for Optimizing 10BaseT and 100BaseTX Hardware on the Same Network.
- Speeds of Up To 200Mbps in Full Duplex Operation.
- Eliminate Bandwidth Constraints and Clear Up Bottlenecks. -
Short summary description Linksys EtherFast® 8-Port 10/100 Switch (New/Workgroup) Managed
:
Linksys EtherFast® 8-Port 10/100 Switch (New/Workgroup), Managed, Full duplex
-
Long summary description Linksys EtherFast® 8-Port 10/100 Switch (New/Workgroup) Managed
:
Linksys EtherFast® 8-Port 10/100 Switch (New/Workgroup). Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex, Networking standards: IEEE 802.3
Management features | |
---|---|
Switch type | Managed |
Ports & interfaces | |
---|---|
Basic switching RJ-45 Ethernet ports quantity | 8 |
Network | |
---|---|
Networking standards | IEEE 802.3 |
Full duplex |
Protocols | |
---|---|
Management protocols | CSMA/CD |
Design | |
---|---|
Certification | FCC Class B, CE Mark |
Power over Ethernet (PoE) | |
---|---|
Power over Ethernet (PoE) |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 50 °C |
Storage temperature (T-T) | -20 - 70 °C |
Operating relative humidity (H-H) | 10 - 85% |
Storage relative humidity (H-H) | 5 - 90% |
Weight & dimensions | |
---|---|
Weight | 250 g |
Other features | |
---|---|
Data transfer rate | 200 Mbit/s |
Dimensions (WxDxH) | 160 x 110 x 35 mm |
Power requirements | 3.3V DC, 300mA |