- Brand : Lucasey
- Product name : FSUL2014
- Product code : FSUL2014
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 10910
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: :
-
Long product name Lucasey FSUL2014 Black
:
FSUL2014, up to 90.9 kg, Black
-
Short summary description Lucasey FSUL2014 Black
:
Lucasey FSUL2014, 58.4 cm (23"), 90.9 kg, 100 x 100 mm, 400 x 200 mm, Black
-
Long summary description Lucasey FSUL2014 Black
:
Lucasey FSUL2014. Maximum weight capacity: 90.9 kg, Minimum screen size: 58.4 cm (23"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 400 x 200 mm. Product colour: Black