- Brand : Lucasey
- Product name : LC200DS1
- Product code : LC200DS1
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 4864
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: :
-
Long product name Lucasey LC200DS1 Black
:
LC200DS1, up to 27.3 kg, Black
-
Short summary description Lucasey LC200DS1 Black
:
Lucasey LC200DS1, 27.3 kg, 200 x 200 mm, 200 x 200 mm, Black
-
Long summary description Lucasey LC200DS1 Black
:
Lucasey LC200DS1. Maximum weight capacity: 27.3 kg, Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 200 x 200 mm. Product colour: Black