- Brand : Canon
- Product family : PIXMA
- Product name : iP4500
- Product code : 2171B009
- Category : Inkjet Printers
- Data-sheet quality : created/standardized by Icecat
- Product views : 136431
- Info modified on : 29 Jan 2020 15:32:46
-
Long product name Canon PIXMA iP4500 inkjet printer Colour 9600 x 2400 DPI A4
:
PIXMA IP4500, 9600x2400dpi, A4
-
Canon PIXMA iP4500 inkjet printer Colour 9600 x 2400 DPI A4
:
This premium Photo Document Printer offers digital camera owners extra functionality and quality at an unbeatable price. Print what you want, how you want - at high speed and with exceptional results.
- Print photos up to 9600x2400dpi, borderless 10x15cm in 21 sec.
- Print documents, mono and colour, up to 31/24ppm
- Print on CD/DVD
- Print from PC & digital cameras
- Print double-sided
- 2 paper trays
- 5 Single Inks
- Photo software incl. Auto-Image Fix
Why compromise?
Photo printing
Enjoy superior quality photo prints with fine detail and smooth colour gradations, thanks to tiny 1pl ink droplets and a high 9600x2400dpi* print resolution. The 5 Single Ink system includes a dye-based black that brings extra depth and contrast to photos.
Print a 10x15cm borderless photo in approx. 21 seconds in Standard Mode*. Print photos directly from your PictBridge-ready digital camera or camcorder.
Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.
ChromaLife100 delivers beautiful, long-lasting prints with longevity up to 100 years.
Document printing
Print documents perfectly at up to 31ppm in mono or 24ppm in colour, single or double-sided. Whether homework, paperwork, weekend work or web pages, this printer handles it all.
Print on CD and DVD
Personalise your inkjet-printable CDs by printing straight onto the surface. Use the CD-LabelPrint software to create exciting layouts by adding text and images.
Single Inks
All 5 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.
Efficiency
Automatic double-sided printing and copying cuts paper costs. Two paper trays hold photo and plain paper. Quick-Start gets your PIXMA going fast, with instant use of functions. MP Navigator EX software makes every stage of operation easier.
Operating systems
Windows and Mac OS X compatible. -
Short summary description Canon PIXMA iP4500 inkjet printer Colour 9600 x 2400 DPI A4
:
Canon PIXMA iP4500, Colour, 9600 x 2400 DPI, 5, A4, 31 ppm
-
Long summary description Canon PIXMA iP4500 inkjet printer Colour 9600 x 2400 DPI A4
:
Canon PIXMA iP4500. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm
Features | |
---|---|
Colour | |
Number of print cartridges | 5 |
Printing | |
---|---|
Maximum resolution | 9600 x 2400 DPI |
Print speed (black, normal quality, A4/US Letter) | 31 ppm |
Print speed (colour, normal quality, A4/US Letter) | 24 ppm |
Input & output capacity | |
---|---|
Total input capacity | 150 sheets |
Paper handling | |
---|---|
Maximum ISO A-series paper size | A4 |
Paper tray media types | Envelopes, Glossy paper, Photo paper, Plain paper |
ISO A-series sizes (A0...A9) | A4, A5 |
ISO B-series sizes (B0...B9) | B5 |
Non-ISO print media sizes | Legal |
Envelopes sizes | DL |
Borderless printing media sizes | A4 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 1 |
PictBridge | |
Direct printing |
Performance | |
---|---|
Sound power level (printing) | 34.5 dB |
Design | |
---|---|
Market positioning | Home & office |
Power | |
---|---|
Power consumption (printing) | 13 W |
Power consumption (standby) | 1.3 W |
System requirements | |
---|---|
Mac compatibility | |
Minimum RAM | 128 MB |
Minimum storage drive space | 400 MB |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Operating relative humidity (H-H) | 10 - 90% |
Weight & dimensions | |
---|---|
Width | 445 mm |
Depth | 303 mm |
Height | 160 mm |
Weight | 6.9 kg |
Other features | |
---|---|
Dimensions (WxDxH) | 445 x 303 x 160 mm |
Print technology | Inkjet |
DVD/CD printing |
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
2011-08-14 02:27:22
2011-08-14 02:27:22