- Brand : Nanopoint
- Product name : CS-Blockbuster BA Aplus Case
- Product code : 10719
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 9042
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name Nanopoint CS-Blockbuster BA Aplus Case Micro Tower Black
:
CS-Blockbuster BA Micro-tower
-
Short summary description Nanopoint CS-Blockbuster BA Aplus Case Micro Tower Black
:
Nanopoint CS-Blockbuster BA Aplus Case, Micro Tower, PC, Black, Aluminium, RoHS, EAR, 285 mm
-
Long summary description Nanopoint CS-Blockbuster BA Aplus Case Micro Tower Black
:
Nanopoint CS-Blockbuster BA Aplus Case. Form factor: Micro Tower, Type: PC, Product colour: Black. Width: 285 mm, Depth: 385 mm, Height: 235 mm. Ventilation fan(s): 120 mm, Internal drive bays: 2 x 3.5", External drive bays: 2 x 5.25"/1 x 3.5"