- Brand : Nanopoint
- Product name : CS-Black Pearl WCR Edition Aplus Case
- Product code : 10749
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 9266
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name Nanopoint CS-Black Pearl WCR Edition Aplus Case Full Tower
:
CS-Black Pearl WCR Edition Full-tower
-
Short summary description Nanopoint CS-Black Pearl WCR Edition Aplus Case Full Tower
:
Nanopoint CS-Black Pearl WCR Edition Aplus Case, Full Tower, PC, Black, RoHS, 210 mm, 590 mm
-
Long summary description Nanopoint CS-Black Pearl WCR Edition Aplus Case Full Tower
:
Nanopoint CS-Black Pearl WCR Edition Aplus Case. Form factor: Full Tower, Type: PC, Product colour: Black. Width: 210 mm, Depth: 590 mm, Height: 600 mm. Ventilation fan(s): 2x120mm, Internal drive bays: 8 x 3.5", External drive bays: 7 x 5.25"