- Brand : Nanopoint
- Product name : CS-GL-3 Black Aplus Case
- Product code : 10739
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 5560
- Info modified on : 27 May 2019 13:41:30
-
Long product name Nanopoint CS-GL-3 Black Aplus Case Desktop
:
CS-GL-3 Black
-
Short summary description Nanopoint CS-GL-3 Black Aplus Case Desktop
:
Nanopoint CS-GL-3 Black Aplus Case, Desktop, PC, Black, 370 mm, 153 mm, 452 mm
-
Long summary description Nanopoint CS-GL-3 Black Aplus Case Desktop
:
Nanopoint CS-GL-3 Black Aplus Case. Form factor: Desktop, Type: PC, Product colour: Black. Width: 370 mm, Depth: 153 mm, Height: 452 mm. External drive bays: 2 x 5.25"/1 x 3.5", Main board size: 9.6 x 9.6, 12 x 9.6"