- Brand : ASUS
- Product name : Blitz Extreme
- Product code : 90-MBB6I0-G0EAY00Z
- Category : Motherboards
- Data-sheet quality : created/standardized by Icecat
- Product views : 41616
- Info modified on : 04 Apr 2019 07:55:39
-
Long product name ASUS Blitz Extreme LGA 775 (Socket T) ATX
:
Blitz Extreme
-
ASUS Blitz Extreme LGA 775 (Socket T) ATX
:
- Support Intel® next generation 45nm Multi-core CPU
- Intel® Quad-core CPU Ready
- Intel® Core™2 Extreme / Core™2 Duo Ready
- Intel® P35/ICH9R
- Dual-channel DDR3 1333/1066
- Fusion Block System
- Crosslinx
- Extreme Tweaker
- SupremeFX II
- LCD Poster
- EL I/O
The Ultimate Gaming / Overclocking Platform
The Blitz Extreme motherboard provides awesome Overclocking speeds and challenges performance limitations. Equipped with the innovative Crosslinx technology for increased performance, it utilizes the Fusion Block System - an effective 0dB fanless design cooling system with a chipset waterblock that adds onto a power user´s existing watercooling circuit to help keep operations cool. Additionally, SupremeFX II not only increases the sound quality, it also enhances aesthetic value. The Blitz Extreme also adopts the Intel P35/ICH9R chipset and supports cutting-edge DDR3 dual channel memory and CrossFire Technology - making it the Overclocker and Gamer´s first and best choice.
The Republic of Gamers consists only the best of the best. We offer the best hardware engineering, the fastest performance, the most innovating ideas, and we welcome the best gamers to join in. In the Republic of Gamers, mercy rules are only for the weak, and bragging rights means everything. We believe in making statements and we excel in competitions. If your character matches our trait, then join the elite club, make your presence felt, in the Republic of Gamers.
CPU Features
LGA775 Intel® 45nm Processor Ready
This motherboard supports the latest Intel 45nm CPU which introduces new micro-architecture features for greater performance at a given frequency, up to 50% larger L2 caches, and expanded power management capabilities for new levels of energy efficiency.
LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.
Intel® P35 Chipset
The Intel® P35 Express Chipset is the latest chipset designed to support 8GB of dual-channel DDR3 1066/800 MHz and DDR2 800/667 MHz memory architecture. It also supports 1333/1066/800 FSB (Front Side Bus), PCI Express x16 graphics and multi-core CPUs.
Graphics Technology
ATI CrossFire™ Technology
ATI´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFire system.
CrossLinx Technology
Delivering better game play without the bottleneck of x4 solutions
Crosslinx is an unique technology utilizing a dedicated controller to optimize PCIe allocation with dual x8 lanes. Crosslinx eliminates the graphics data bottleneck found in other x16, x4 solutions. The result is unmatched graphics performance for smoother gameplay and maximum benchmark potential. -
Short summary description ASUS Blitz Extreme LGA 775 (Socket T) ATX
:
ASUS Blitz Extreme, Intel, LGA 775 (Socket T), 8 GB, Dual Gigabit LAN, ATX, 7.1 channels
-
Long summary description ASUS Blitz Extreme LGA 775 (Socket T) ATX
:
ASUS Blitz Extreme. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 16 Mbit
Processor | |
---|---|
Processor manufacturer | Intel |
Processor socket | LGA 775 (Socket T) |
Memory | |
---|---|
Number of memory slots | 4 |
Non-ECC | |
Maximum internal memory | 8 GB |
Internal I/O | |
---|---|
USB 2.0 connectors | 6 |
Number of SATA connectors | 6 |
Number of Parallel ATA connectors | 1 |
S/PDIF out connector | |
Front panel audio connector | |
ATX Power connector (24-pin) | |
Power fan connector | |
CPU fan connector | |
Number of chassis fan connectors | 4 |
Chassis intrusion connector | |
Number of IEEE1394 connectors | 1 |
Rear panel I/O ports | |
---|---|
USB 2.0 ports quantity | 6 |
Rear panel I/O ports | |
---|---|
Ethernet LAN (RJ-45) ports | 2 |
eSATA ports quantity | 2 |
PS/2 ports quantity | 1 |
Firewire (IEEE 1394) ports | 1 |
S/PDIF out port |
Network | |
---|---|
Networking features | Dual Gigabit LAN |
Features | |
---|---|
Audio chip | ADI AD1988B |
Audio output channels | 7.1 channels |
Motherboard form factor | ATX |
Power source type | ATX |
Overclocking features | AI NOS ASUS AI Booster COP EX ASUS C.P.R |
Expansion slots | |
---|---|
Expansion slots | 2 x PCI Express x16 3 x PCI Express x1, PCIex1_1 2 x PCI 2.2 |
BIOS | |
---|---|
BIOS memory size | 16 Mbit |
Weight & dimensions | |
---|---|
Width | 305 mm |
Depth | 245 mm |
Other features | |
---|---|
Floppy disk drive connector |
2011-09-25 15:04:26
2011-09-25 15:03:41
2011-09-25 15:03:45
2011-09-25 15:03:53
2011-09-25 15:04:10