Intel Core i3-2120 processor 3.3 GHz 3 MB Smart Cache Box

  • Brand : Intel
  • Product family : Core
  • Product series : i3
  • Product name : i3-2120
  • Product code : BX80623I32120
  • GTIN (EAN/UPC) : 5032037011990
  • Category : Processors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 288901
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: :
  • Long product name Intel Core i3-2120 processor 3.3 GHz 3 MB Smart Cache Box :

    Intel® Core™ i3-2120 Processor
    (3M Cache, 3.30 GHz)

  • Short summary description Intel Core i3-2120 processor 3.3 GHz 3 MB Smart Cache Box :

    Intel Core i3-2120, Intel® Core™ i3, LGA 1155 (Socket H2), 32 nm, Intel, i3-2120, 3.3 GHz

  • Long summary description Intel Core i3-2120 processor 3.3 GHz 3 MB Smart Cache Box :

    Intel Core i3-2120. Processor family: Intel® Core™ i3, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 2000, On-board graphics card base frequency: 850 MHz, On-board graphics card dynamic frequency (max): 1100 MHz. Market segment: Desktop, Supported instruction sets: SSE4.1, SSE4.2, AVX, Export Control Classification Number (ECCN): 3A991. Package type: Retail box

Distributors
Country Distributor
1 distributor(s)
1 distributor(s)
1 distributor(s)
Reviews
Updated:
2011-07-31 17:44:56
Average rating:76
Uk has collected 52 expert reviews for Intel Core i3-2120 processor 3.3 GHz 3 MB Smart Cache Box and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
overclockersclub.com
Updated:
2011-11-07 18:51:52
Average rating:0
Sure its nice to play with the high end processors and video cards, but when you get down to it, how relevant is that to the person looking to build a computer for the same amount of cash some of us enthusiasts spend on just video cards or high end CP...
  • Performance, Low cost, Low power, Sandybridge architecture, HyperThreading...
  • Limited overclocking, Lacks Turbo Boost support, HD 2000 IGP...
  • Is the Core i3 2120 a processor for the enthusiast? Yes and no. As a toy to use for overclocking and searching for the upper limits of the performance ladder, it is not. As a processor for use in a low-cost gaming rig or home theater PC, the i3 2120 i...
digitalversus.com
Updated:
2013-02-15 02:44:32
Average rating:80
Intel has produced a well-rounded CPU that can handle most jobs, including video games. You can certainly get a better processor—but you'll be paying more for it, too...
  • Good performance overall, Hyperthreading, Energy consumption, Integrated graphics useful for an office PC, Integrated graphics support stereoscopic 3D and hardware acceleration...
  • No Turbo mode, Faster CPUs are available, Graphics not good enough for regular gamers...
hardwarecanucks.com
Updated:
2014-05-15 01:36:32
Average rating:0
Given how great the Core i5-2500K and i7-2600K perform, it is easy to forget that the current Sandy Bridge LGA1155 processors are part of Intel’s mainstream series, not their high-end one. Therefore, it is more than due time for us to test out some of...
aphnetworks.com
Updated:
2014-08-02 01:48:01
Average rating:0
What do you do when you can't sleep at 2 o'clock in the morning? I don't know about you, but these are the times where I would just take out my laptop and get some work done, so I can slack off during the day. As I type away on by brand new Lenovo Thin...
itnews.com.au
Updated:
2014-08-11 04:26:48
Average rating:67
A brand-new core design enables the chips to do more at a given clock speed than their predecessors. The humble Core i3-2120 runs at a slightly slower 3.3GHz frequency than the mid-range i5-660 from Intel's older 1156 platform, but it achieved higher benc...
tomshardware.co.uk
Updated:
2015-04-08 02:40:55
Average rating:0
Today we're putting the latest sub-$200 CPUs into a cage match armed with nothing but the latest DirectX 11 games (plus a helping of StarCraft 2) to see how they fare. Can AMD's familiar Athlons and Phenoms stand up to the new Sandy Bridge-based CPUs?...
legitreviews.com
Updated:
2011-07-31 17:44:37
Average rating:0
Last week when we reviewed the AMD A-Series Llano A8-3850 APU we had a bunch of readers wanting to see performance compared to more Intel Sandy Bridge processors. One of the processors that we were asked about was the Intel Core i3-2120, which retail...
  • The Intel Core i3-2120 Sandy Bridge processor is ideal for consumers that are looking for a CPU that is good at X86 CPU tasks and aren't really worried about graphics...
xbitlabs.com
Updated:
2011-07-31 17:44:56
Average rating:0
Overall, Core i3-2120 and Core i3-2100 appear to be a good and inexpensive addition to the Core i7 and Core i5 LGA1155 series. If you are ready to settle for a dual-core CPU with Hyper-Threading support instead of a fully-functional quad-core, these Sandy Bridge products will be the best choice for almost any situation. The only weakness of the new Core i3-2120 and Core i3-2100 is complete unfitness for...
phoronix.com
Updated:
2011-10-28 11:52:32
Average rating:0
Running the multi-threaded intense ray-tracer pushed the Core i3 2120 operating temperature up to 55°C, which is in line with the other CPUs, but the quad-core Core i5 2500K was elevated to 60°C. The system power consumption with the Core i3 2120 CPU...
More