Zebra 800084-913 lamination film

  • Brand : Zebra
  • Product name : 800084-913
  • Product code : 800084-913
  • GTIN (EAN/UPC) : 0887111019301
  • Category : Lamination Films
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 28032
  • Info modified on : 18 Dec 2023 09:50:21
  • Long product name Zebra 800084-913 lamination film :

    i Series 1 mil Laminate for ZXP Series, Smart Card

  • Short summary description Zebra 800084-913 lamination film :

    Zebra 800084-913, 0.0254 mm

  • Long summary description Zebra 800084-913 lamination film :

    Zebra 800084-913. Thickness: 0.0254 mm

Distributors
Country Distributor
3 distributor(s)
2 distributor(s)
2 distributor(s)
2 distributor(s)
2 distributor(s)
2 distributor(s)
3 distributor(s)
2 distributor(s)
2 distributor(s)
2 distributor(s)
2 distributor(s)
1 distributor(s)
1 distributor(s)
1 distributor(s)
1 distributor(s)
1 distributor(s)
1 distributor(s)
1 distributor(s)
1 distributor(s)