- Brand : FSP
- Product name : Aurum CM 750
- Product code : PPA7501001
- GTIN (EAN/UPC) : 4711140481746
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 30152
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 5 years
-
Long product name FSP Aurum CM 750 power supply unit 750 W 20+4 pin ATX ATX Black
:
AU-750M, 120 mm, 750 W
-
FSP Aurum CM 750 power supply unit 750 W 20+4 pin ATX ATX Black
:
AURUM Series – a brand new line-up of FSP power supply family that meets 80PLUS Gold Standard with 90% efficiency. AURUM Series is a perfect combination of premium quality and efficiency, making it the most ideal choice for those who seek for state of the art technology and environmental friendliness at the same time. AURUM's Sleek design and unique rugged Granite-Touch™ finishing makes it a truly regal Power Supply like no others.
With MIA IC™ Technology AURUM Series provides the best performance and highest protection to your system. Thanks to MIA™ Technology, power supplies are now compact in size, equipped with high efficiency and maximum protection. In addition, the new Arrow-shaped ventilation provides remarkable air ventilation and superb cooling performance.
- Complies with ATX12V v2.3 & EPS12V v2.92
- High efficiency > 90%
- 80 PLUS GOLD Certified
- 4 +12V output circuits
- 6 + 2pin PCI-Express graphic card connector ready
- Industrial Grade Component: Japanese Capacitor
- Quiet and long-lasting 120mm FDB
- Complete Protections: OCP, OVP, SCP, OPP, OTP, UVP
- Safety Approval: CE, FCC, CB, UL, TUV, BSMI, CCC
MIA IC
™ (Multiple Intelligence Ability) Chipsatz
Die von FSP patentierte Eigenentwicklung sorgt für Höchstleistung und maximale Sicherheit Ihres Systems.
- Konstante Überbrückungsfunktion sichert fortlaufende, von der Ausgangslast abhängige Korrekturen und sorgt für optimale Effizienz
- PFC Zweikreisschutz vor Überstrombelastungen (OVP) für maximalen Schutz der Komponenten
- Nullstromschalter auf PFC für minimalen Energieverlust beim Schalten, niedrige EMI und Restwelligkeit für hohe Effizienz -
Short summary description FSP Aurum CM 750 power supply unit 750 W 20+4 pin ATX ATX Black
:
FSP Aurum CM 750, 750 W, 90 - 264 V, 47 - 63 Hz, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V, Active, 160 W
-
Long summary description FSP Aurum CM 750 power supply unit 750 W 20+4 pin ATX ATX Black
:
FSP Aurum CM 750. Total power: 750 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 160 mm, Depth: 150 mm, Height: 86 mm
Power | |
---|---|
Total power | 750 W |
AC input voltage | 90 - 264 V |
AC input frequency | 47 - 63 Hz |
Maximum input current (@110V) | +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V |
Power Factor Correction (PFC) type | Active |
Combined power (+3.3V) | 160 W |
Combined power (+5V) | 160 W |
Combined power (-12V) | 23.5 W |
Combined power (+5Vsb) | 23.5 W |
Max output current (+3.3V) | 30 A |
Max output current (+12V1) | 18 A |
Max output current (+12V2) | 18 A |
Max output current (+12V3) | 18 A |
Max output current (+12V4) | 18 A |
Max output current (+5V) | 30 A |
Max output current (-12V) | 0.5 A |
Max output current (+5Vsb) | 3.5 A |
Power protection features | Over current, Over voltage, Short circuit |
Ports & interfaces | |
---|---|
Motherboard power connector | 20+4 pin ATX |
Number of SATA power connectors | 8 |
Peripheral (Molex) power connectors (4-pin) | 5 |
PCI Express power connectors (6+2 pin) | 4 |
CPU power connector (4+4 pin) |
Ports & interfaces | |
---|---|
ATX power connector (20+4 pin) | |
Floppy drive power connector | 1 |
CPU power connectors (8-pin) | 1 |
Cabling type | Semi-Modular |
Performance | |
---|---|
80 PLUS certification | 80 PLUS Gold |
Purpose | PC |
Power supply unit (PSU) form factor | ATX |
ATX version | 2.3 |
EPS version | 2.92 |
Noise level | 21 dB |
Safety | cUL, FCC, CE, TUV, GOST, BSMI, CCC |
Design | |
---|---|
Product colour | Black |
Cooling type | Active |
Fan diameter | 12 cm |
Number of fans | 1 fan(s) |
Fan location | Top |
On/off switch |
Weight & dimensions | |
---|---|
Width | 160 mm |
Depth | 150 mm |
Height | 86 mm |
Weight | 2.62 kg |
Packaging data | |
---|---|
Package width | 245 mm |
Package depth | 327 mm |
Package height | 96 mm |
Country | Distributor |
---|---|
|
1 distributor(s) |
2011-11-06 01:18:23